EPCOS AG 680UF 400V Capacitor B43521C9687M000

Description
CAP ALUM 680UF 20% 400V RADIAL Product overview: B43521C9687M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680UF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680UF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43521C9687M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM 680UF 20% 400V RADIAL Product overview: B43521C9687M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680UF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680UF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43521C9687M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
680UF 400V Capacitor
58-B43521C9687M000
680UF 400V Capacitor 58-B43521C9687M000
CAP ALUM 680UF 20% 400V RADIAL Product overview: B43521C9687M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680UF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680UF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43521C9687M000 can be used for catalog matching and distributor lookup.

CAP ALUM 680UF 20% 400V RADIAL Product overview: B43521C9687M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680UF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680UF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43521C9687M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 495-6304-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-6304-ND
Aluminum Electrolytic Capacitors 495-6304-ND
680µF 400V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 140mOhm @ 100Hz 12000 Hrs @ 85°C

680µF 400V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 140mOhm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
Capacitor - 104424298 - Radwell International
Willingboro, NJ, United States
Capacitor
104424298
Capacitor 104424298
CAPACITOR, 5 PIN SNAP IN, ALUMINUM ELECTROLYTIC, 680UF 400V, 40X64 MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, 5 PIN SNAP IN, ALUMINUM ELECTROLYTIC, 680UF 400V, 40X64 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Cap, 680Uf, 400V, Alu Elec, Th Rohs Compliant Epcos - 64AH2698 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 680Uf, 400V, Alu Elec, Th Rohs Compliant Epcos
64AH2698
Cap, 680Uf, 400V, Alu Elec, Th Rohs Compliant Epcos 64AH2698
CAP, 680UF, 400V, ALU ELEC, TH ROHS COMPLIANT: YES

CAP, 680UF, 400V, ALU ELEC, TH ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43521C9687M000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B43521C9687M000
Capacitors - Aluminum Electrolytic Capacitors B43521C9687M000
CAP ALUM 680UF 20% 400V RADIAL

CAP ALUM 680UF 20% 400V RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Radwell International Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-B43521C9687M000 495-6304-ND 104424298 64AH2698 B43521C9687M000
Product Name 680UF 400V Capacitor Aluminum Electrolytic Capacitors Capacitor Cap, 680Uf, 400V, Alu Elec, Th Rohs Compliant Epcos Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 680 microF 680 microF 680 microF 680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101902U040AB1A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 9000 microF
View Details
3 suppliers
Aluminium Capacitors - 1701066 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details