EPCOS AG Aluminum Electrolytic Capacitors B43521C9477M000

Description
470µF 400V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 190mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet
Description
470µF 400V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 190mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 495-6303-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-6303-ND
Aluminum Electrolytic Capacitors 495-6303-ND
470µF 400V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 190mOhm @ 100Hz 12000 Hrs @ 85°C

470µF 400V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 190mOhm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
Singapore, Singapore
470UF 400V Capacitor
58-B43521C9477M000
470UF 400V Capacitor 58-B43521C9477M000
CAP ALUM 470UF 20% 400V RADIAL Product overview: B43521C9477M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470UF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43521C9477M000 can be used for catalog matching and distributor lookup.

CAP ALUM 470UF 20% 400V RADIAL Product overview: B43521C9477M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470UF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43521C9477M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor - 121759603 - Radwell International
Willingboro, NJ, United States
Capacitor
121759603
Capacitor 121759603
CAPACITOR, 5 PIN, SNAP IN, ALUMINUM ELECTROLYTIC, 470 UF, 400 V, 190 MOHMS, 40 X 44 MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, 5 PIN, SNAP IN, ALUMINUM ELECTROLYTIC, 470 UF, 400 V, 190 MOHMS, 40 X 44 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - B43521C9477M000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B43521C9477M000
Capacitors - Aluminum Electrolytic Capacitors B43521C9477M000
CAP ALUM 470UF 20% 400V RADIAL

CAP ALUM 470UF 20% 400V RADIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 495-6303-ND 58-B43521C9477M000 121759603 B43521C9477M000
Product Name Aluminum Electrolytic Capacitors 470UF 400V Capacitor Capacitor Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 470 microF 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1238-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701026 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers