EPCOS AG Aluminum Electrolytic Capacitors B43520B9108M000

Description
1000µF 400V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 65mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet
Description
1000µF 400V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 65mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 495-76891-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-76891-ND
Aluminum Electrolytic Capacitors 495-76891-ND
1000µF 400V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 65mOhm @ 100Hz 5000 Hrs @ 85°C

1000µF 400V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 65mOhm @ 100Hz 5000 Hrs @ 85°C

Buy Now Datasheet
Capacitor - 102154799 - Radwell International
Willingboro, NJ, United States
Capacitor
102154799
Capacitor 102154799
CAPACITOR, ALUMINUM ELECTROLYTIC, 1000UF 400V, 20%, B43520 SERIES, LIFETIME @ TEMPERATURE:5000 HRS @ 85°C, 5PIN SNAP, 40MM X 64MM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, ALUMINUM ELECTROLYTIC, 1000UF 400V, 20%, B43520 SERIES, LIFETIME @ TEMPERATURE:5000 HRS @ 85°C, 5PIN SNAP, 40MM X 64MM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - B43520B9108M000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B43520B9108M000
Capacitors - Aluminum Electrolytic Capacitors B43520B9108M000
CAP ALUM 1000UF 20% 400V RADIAL

CAP ALUM 1000UF 20% 400V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 495-76891-ND 102154799 B43520B9108M000
Product Name Aluminum Electrolytic Capacitors Capacitor Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF 1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C194U016EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100180FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701101 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details