EPCOS AG Aluminum Electrolytic Capacitors B43520B5108M000

Description
1000µF 450V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 110mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet
Description
1000µF 450V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 110mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 495-6298-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-6298-ND
Aluminum Electrolytic Capacitors 495-6298-ND
1000µF 450V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 110mOhm @ 100Hz 5000 Hrs @ 85°C

1000µF 450V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 110mOhm @ 100Hz 5000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43520B5108M000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B43520B5108M000
Capacitors - Aluminum Electrolytic Capacitors B43520B5108M000
CAP ALUM 1000UF 20% 450V RADIAL

CAP ALUM 1000UF 20% 450V RADIAL

Supplier's Site
Capacitor - 121735132 - Radwell International
Willingboro, NJ, United States
Capacitor
121735132
Capacitor 121735132
CAPACITOR, 5 PIN SNAP IN, ELECTROLYTIC, 1000UF, 450V, 20%, 85C, LS 10MM, 40X74 MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, 5 PIN SNAP IN, ELECTROLYTIC, 1000UF, 450V, 20%, 85C, LS 10MM, 40X74 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Capacitors Capacitors Capacitors
Product Number 495-6298-ND B43520B5108M000 121735132
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF 1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
Aluminium Capacitors - 1620704 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C163U040EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details