EPCOS AG Aluminum Electrolytic Capacitors B43511A5687M87

Description
680µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 230mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet
Description
680µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 230mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 495-76936-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-76936-ND
Aluminum Electrolytic Capacitors 495-76936-ND
680µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 230mOhm @ 100Hz 12000 Hrs @ 85°C

680µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 230mOhm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43511A5687M87 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
B43511A5687M87
Capacitors - Aluminum Electrolytic Capacitors B43511A5687M87
CAP ALUM 680UF 20% 450V SNAP

CAP ALUM 680UF 20% 450V SNAP

Supplier's Site
Capacitor - 126669947 - Radwell International
Willingboro, NJ, United States
Capacitor
126669947
Capacitor 126669947
CAPACITOR, ALUMINUM ELECTROLYTIC, 4 PIN SNAP IN, 680UF 450V, 20% TOLERANCE, LIFETIME @ TEMP: 12000 HRS @ 85°C, 35MM X 82.2MM, ROHS3 COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, ALUMINUM ELECTROLYTIC, 4 PIN SNAP IN, 680UF 450V, 20% TOLERANCE, LIFETIME @ TEMP: 12000 HRS @ 85°C, 35MM X 82.2MM, ROHS3 COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Radwell International
Product Category Capacitors Capacitors Capacitors
Product Number 495-76936-ND B43511A5687M87 126669947
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C394U7R5DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100820GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details