CAP, 1500UF, 450V, ALU ELEC, SNAP-IN ROHS COMPLIANT: YES
CAP ALUM 1500UF 20% 450V SNAP
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 76AH9167 | B43511A5158M000 |
| Product Name | Cap, 1500Uf, 450V, Alu Elec, Snap-In Rohs Compliant Epcos | Capacitors - Aluminum Electrolytic Capacitors |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Single-Layer | |
| Applications | General Purpose; General Purpose |