EPCOS AG Aluminum Electrolytic Capacitors B43510A5158M000

Description
1500µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 75mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet
Description
1500µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 75mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 495-6289-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-6289-ND
Aluminum Electrolytic Capacitors 495-6289-ND
1500µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 75mOhm @ 100Hz 5000 Hrs @ 85°C

1500µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 75mOhm @ 100Hz 5000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43510A5158M000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
B43510A5158M000
Capacitors - Aluminum Electrolytic Capacitors B43510A5158M000
CAP ALUM 1500UF 20% 450V SNAP

CAP ALUM 1500UF 20% 450V SNAP

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 495-6289-ND B43510A5158M000
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C113T250DF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 11000 microF
View Details
4 suppliers
Ceramic Capacitors - 0603J0100561GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1701038 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details