CAP ALUM 220UF 20% 250V SNAP Product overview: B43509E2227M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220UF, 250V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43509E2227M000 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1349547-B43509E2227M
Category: Capacitors - Aluminum Electrolytic Capacitors
Series: B43509
Package: Bulk
Size / Dimension: 0.866" Dia (22.00mm)
Applications: General Purpose
Height - Seated (Max): 1.063" (27.00mm)
Standard Package: 160
Capacitance: 220 µF
Tolerance: ±20%
Voltage - Rated: 250 V
Lead Spacing: 0.394" (10.00mm)
Impedance: 530 mOhms
ESR (Equivalent Series Resistance): 370mOhm @ 100Hz
Lifetime @ Temp.: 3000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: EPCOS - TDK Electronics
Ripple Current @ Low Frequency: 900 mA @ 100 Hz
220µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 370mOhm @ 100Hz 3000 Hrs @ 105°C
CAP ALUM 220UF 20% 250V SNAP
CAP ALUM 220UF 20% 250V SNAP
CAP, 220µF, 250V, ALU ELEC, SNAP-IN; Capacitance:220µF; Voltage Rating:250V; Product Range:B43509 Series; Lifetime @ Temperature:3000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-B43509E2227M000 | 1349547-B43509E2227M000 | 495-B43509E2227M000-ND | B43509E2227M000 | B43509E2227M000 | 16AC3089 |
| Product Name | 220UF 250V Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Cap, 220Μf, 250V, Alu Elec, Snap-In; Capacitance Epcos |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | Quick Connect, Snap-In | |
| RoHS Compliant | Yes | Yes | ||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF |