EPCOS AG 220UF 450V Capacitor B43509B5227M000

Description
CAP ALUM 220UF 20% 450V SNAP Product overview: B43509B5227M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220UF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43509B5227M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM 220UF 20% 450V SNAP Product overview: B43509B5227M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220UF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43509B5227M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
220UF 450V Capacitor
58-B43509B5227M000
220UF 450V Capacitor 58-B43509B5227M000
CAP ALUM 220UF 20% 450V SNAP Product overview: B43509B5227M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220UF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43509B5227M000 can be used for catalog matching and distributor lookup.

CAP ALUM 220UF 20% 450V SNAP Product overview: B43509B5227M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220UF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43509B5227M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - B43509B5227M000-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
B43509B5227M000-ND
Aluminum Electrolytic Capacitors B43509B5227M000-ND
220µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 450mOhm @ 100Hz 3000 Hrs @ 105°C

220µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 450mOhm @ 100Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Cap, 220Uf, 450V, Alu Elec, Snap-In Rohs Compliant Epcos - 92AH8068 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Uf, 450V, Alu Elec, Snap-In Rohs Compliant Epcos
92AH8068
Cap, 220Uf, 450V, Alu Elec, Snap-In Rohs Compliant Epcos 92AH8068
CAP, 220UF, 450V, ALU ELEC, SNAP-IN ROHS COMPLIANT: YES

CAP, 220UF, 450V, ALU ELEC, SNAP-IN ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43509B5227M000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
B43509B5227M000
Capacitors - Aluminum Electrolytic Capacitors B43509B5227M000
CAP ALUM 220UF 20% 450V SNAP

CAP ALUM 220UF 20% 450V SNAP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-B43509B5227M000 B43509B5227M000-ND 92AH8068 B43509B5227M000
Product Name 220UF 450V Capacitor Aluminum Electrolytic Capacitors Cap, 220Uf, 450V, Alu Elec, Snap-In Rohs Compliant Epcos Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1761-0603B221K201YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101243U040BB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers