470µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 180mOhm @ 100Hz 3000 Hrs @ 105°C
CAP ALUM 470UF 20% 400V SNAP Product overview: B43509A9477M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470UF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43509A9477M000 can be used for catalog matching and distributor lookup.
Aluminum Electrolytic Capacitors - Snap In 400VDC 470uF 20% PVC STD 6.3mm Term
CAP ALUM 470UF 20% 400V SNAP
CAP, 470µF, 400V, ALU ELEC, SNAP-IN; Capacitance:470µF; Voltage Rating:400V; Product Range:B43509 Series; Lifetime @ Temperature:3000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 495-B43509A9477M000-ND | 58-B43509A9477M000 | B43509A9477M000 | B43509A9477M000 | 16AC3084 |
| Product Name | Aluminum Electrolytic Capacitors | 470UF 400V Capacitor | Aluminum Electrolytic Capacitors - Snap In | Capacitors - Aluminum Electrolytic Capacitors | Cap, 470Μf, 400V, Alu Elec, Snap-In; Capacitance Epcos |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Quick Connect, Snap-In | |
| Applications | General Purpose | General Purpose; General Purpose | |||
| Features | Polarized | Polarized | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |