EPCOS AG 820UF 200V Capacitor B43509A2827M000

Description
CAP ALUM 820UF 20% 200V SNAP Product overview: B43509A2827M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820UF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 820UF, 200V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43509A2827M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM 820UF 20% 200V SNAP Product overview: B43509A2827M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820UF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 820UF, 200V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43509A2827M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
820UF 200V Capacitor
58-B43509A2827M000
820UF 200V Capacitor 58-B43509A2827M000
CAP ALUM 820UF 20% 200V SNAP Product overview: B43509A2827M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820UF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 820UF, 200V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43509A2827M000 can be used for catalog matching and distributor lookup.

CAP ALUM 820UF 20% 200V SNAP Product overview: B43509A2827M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820UF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 820UF, 200V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43509A2827M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 495-B43509A2827M000-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-B43509A2827M000-ND
Aluminum Electrolytic Capacitors 495-B43509A2827M000-ND
820µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 120mOhm @ 100Hz 3000 Hrs @ 105°C

820µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 120mOhm @ 100Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Cap, 820Uf, 200V, Alu Elec, Snap-In Rohs Compliant Epcos - 92AH8056 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 820Uf, 200V, Alu Elec, Snap-In Rohs Compliant Epcos
92AH8056
Cap, 820Uf, 200V, Alu Elec, Snap-In Rohs Compliant Epcos 92AH8056
CAP, 820UF, 200V, ALU ELEC, SNAP-IN ROHS COMPLIANT: YES

CAP, 820UF, 200V, ALU ELEC, SNAP-IN ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 58-B43509A2827M000 495-B43509A2827M000-ND 92AH8056
Product Name 820UF 200V Capacitor Aluminum Electrolytic Capacitors Cap, 820Uf, 200V, Alu Elec, Snap-In Rohs Compliant Epcos
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 820 microF 820 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701305 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 101C113T250DF2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers