EPCOS AG 1000uF 250V 0.12 Ohm Capacitor B43508F2108M000

Description
Cap Aluminum Lytic 1000uF 250V 20% (30 X 40mm) Snap-In 10mm 0.12 Ohm 2.23A 3000h 105°C Medical Bulk Product overview: B43508F2108M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uF, 250V, 0.12 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000uF, 250V, 0.12 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43508F2108M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 1000uF 250V 20% (30 X 40mm) Snap-In 10mm 0.12 Ohm 2.23A 3000h 105°C Medical Bulk Product overview: B43508F2108M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uF, 250V, 0.12 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000uF, 250V, 0.12 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43508F2108M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1000uF 250V 0.12 Ohm Capacitor
58-B43508F2108M000
1000uF 250V 0.12 Ohm Capacitor 58-B43508F2108M000
Cap Aluminum Lytic 1000uF 250V 20% (30 X 40mm) Snap-In 10mm 0.12 Ohm 2.23A 3000h 105°C Medical Bulk Product overview: B43508F2108M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uF, 250V, 0.12 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000uF, 250V, 0.12 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43508F2108M000 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 1000uF 250V 20% (30 X 40mm) Snap-In 10mm 0.12 Ohm 2.23A 3000h 105°C Medical Bulk Product overview: B43508F2108M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uF, 250V, 0.12 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000uF, 250V, 0.12 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43508F2108M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 495-6324-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-6324-ND
Aluminum Electrolytic Capacitors 495-6324-ND
1000µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 120mOhm @ 100Hz 3000 Hrs @ 105°C

1000µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 120mOhm @ 100Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Electrolytic Capacitor, Snap-In, B43508 Series, 1000 F, 20%, 250 V, 30 Mm, 0.12 Ohm Rohs Compliant Epcos - 87X4926 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Snap-In, B43508 Series, 1000 F, 20%, 250 V, 30 Mm, 0.12 Ohm Rohs Compliant Epcos
87X4926
Electrolytic Capacitor, Snap-In, B43508 Series, 1000 F, 20%, 250 V, 30 Mm, 0.12 Ohm Rohs Compliant Epcos 87X4926
Electrolytic Capacitor, Snap-in, B43508 Series, 1000 F, 20%, 250 V, 30 mm, 0.12 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Snap-in, B43508 Series, 1000 F, 20%, 250 V, 30 mm, 0.12 ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43508F2108M000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B43508F2108M000
Capacitors - Aluminum Electrolytic Capacitors B43508F2108M000
CAP ALUM 1000UF 20% 250V SNAP

CAP ALUM 1000UF 20% 250V SNAP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-B43508F2108M000 495-6324-ND 87X4926 B43508F2108M000
Product Name 1000uF 250V 0.12 Ohm Capacitor Aluminum Electrolytic Capacitors Electrolytic Capacitor, Snap-In, B43508 Series, 1000 F, 20%, 250 V, 30 Mm, 0.12 Ohm Rohs Compliant Epcos Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1761-0504N221G500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Aluminum Electrolytic - 101C623U020AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details