CAP ALUM 820UF 20% 400V SNAP Product overview: B43508A9827M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820UF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 820UF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43508A9827M000 can be used for catalog matching and distributor lookup.
820µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 150mOhm @ 100Hz 3000 Hrs @ 105°C
ELECTROLYTIC CAPACITOR, SNAP-IN, B43508 SERIES, 820 F, 20%, 400 V, 35 MM, 0.15 OHM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 820UF 20% 400V SNAP
Electrolytic Capacitor, Snap-in, B43508 Series, 820 F, 20%, 400 V, 35 mm, 0.15 ohm RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Radwell International | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-B43508A9827M000 | 495-6283-ND | 108767328 | B43508A9827M000 | 87X4918 |
| Product Name | 820UF 400V Capacitor | Aluminum Electrolytic Capacitors | Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Electrolytic Capacitor, Snap-In, B43508 Series, 820 F, 20%, 400 V, 35 Mm, 0.15 Ohm Rohs Compliant Epcos |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 820 microF | 820 microF | 8.20E8 microF | 820 microF |