EPCOS AG Aluminum Electrolytic Capacitors B43504E2567M000

Description
560µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 230mOhm @ 100Hz 3000 Hrs @ 105°C
Request a Quote Datasheet
Description
560µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 230mOhm @ 100Hz 3000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - B43504E2567M000-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
B43504E2567M000-ND
Aluminum Electrolytic Capacitors B43504E2567M000-ND
560µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 230mOhm @ 100Hz 3000 Hrs @ 105°C

560µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 230mOhm @ 100Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43504E2567M000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B43504E2567M000
Capacitors - Aluminum Electrolytic Capacitors B43504E2567M000
CAP ALUM 560UF 20% 200V SNAP

CAP ALUM 560UF 20% 200V SNAP

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number B43504E2567M000-ND B43504E2567M000
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701293 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C123U100EC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details