EPCOS AG Aluminum Electrolytic Capacitors B43504C9227M000

Description
220µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 400mOhm @ 100Hz 3000 Hrs @ 105°C
Request a Quote Datasheet
Description
220µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 400mOhm @ 100Hz 3000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 495-4263-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-4263-ND
Aluminum Electrolytic Capacitors 495-4263-ND
220µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 400mOhm @ 100Hz 3000 Hrs @ 105°C

220µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 400mOhm @ 100Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Electrolytic Capacitor, Snap-In, B43504 Series, 220 F, 20%, 400 V, 35 Mm, 0.4 Ohm Rohs Compliant Epcos - 25M8184 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Snap-In, B43504 Series, 220 F, 20%, 400 V, 35 Mm, 0.4 Ohm Rohs Compliant Epcos
25M8184
Electrolytic Capacitor, Snap-In, B43504 Series, 220 F, 20%, 400 V, 35 Mm, 0.4 Ohm Rohs Compliant Epcos 25M8184
Electrolytic Capacitor, Snap-in, B43504 Series, 220 F, 20%, 400 V, 35 mm, 0.4 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Snap-in, B43504 Series, 220 F, 20%, 400 V, 35 mm, 0.4 ohm RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - B43504C9227M000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B43504C9227M000
Capacitors - Aluminum Electrolytic Capacitors B43504C9227M000
CAP ALUM 220UF 20% 400V SNAP

CAP ALUM 220UF 20% 400V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 495-4263-ND 25M8184 B43504C9227M000
Product Name Aluminum Electrolytic Capacitors Electrolytic Capacitor, Snap-In, B43504 Series, 220 F, 20%, 400 V, 35 Mm, 0.4 Ohm Rohs Compliant Epcos Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Aluminum Electrolytic - 101C214U7R5CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701085 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0504B103K500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details