EPCOS AG 100uF 450V 1.35 Ohm Capacitor B43504C5107M000

Description
Cap Aluminum Lytic 100uF 450V 20% (30 X 25mm) Snap-In 10mm 1.35 Ohm 0.67A 3000h 105°C Medical Bulk Product overview: B43504C5107M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 450V, 1.35 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 450V, 1.35 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43504C5107M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 100uF 450V 20% (30 X 25mm) Snap-In 10mm 1.35 Ohm 0.67A 3000h 105°C Medical Bulk Product overview: B43504C5107M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 450V, 1.35 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 450V, 1.35 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43504C5107M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100uF 450V 1.35 Ohm Capacitor
58-B43504C5107M000
100uF 450V 1.35 Ohm Capacitor 58-B43504C5107M000
Cap Aluminum Lytic 100uF 450V 20% (30 X 25mm) Snap-In 10mm 1.35 Ohm 0.67A 3000h 105°C Medical Bulk Product overview: B43504C5107M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 450V, 1.35 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 450V, 1.35 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43504C5107M000 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 100uF 450V 20% (30 X 25mm) Snap-In 10mm 1.35 Ohm 0.67A 3000h 105°C Medical Bulk Product overview: B43504C5107M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 450V, 1.35 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 450V, 1.35 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43504C5107M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 495-6258-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-6258-ND
Aluminum Electrolytic Capacitors 495-6258-ND
100µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.35Ohm @ 100Hz 3000 Hrs @ 105°C

100µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.35Ohm @ 100Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43504C5107M000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B43504C5107M000
Capacitors - Aluminum Electrolytic Capacitors B43504C5107M000
CAP ALUM 100UF 20% 450V SNAP

CAP ALUM 100UF 20% 450V SNAP

Supplier's Site
Electrolytic Capacitor, Snap-In, B43504 Series, 100 F, 20%, 450 V, 30 Mm, 1.35 Ohm Rohs Compliant Epcos - 63W3635 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Snap-In, B43504 Series, 100 F, 20%, 450 V, 30 Mm, 1.35 Ohm Rohs Compliant Epcos
63W3635
Electrolytic Capacitor, Snap-In, B43504 Series, 100 F, 20%, 450 V, 30 Mm, 1.35 Ohm Rohs Compliant Epcos 63W3635
Electrolytic Capacitor, Snap-in, B43504 Series, 100 F, 20%, 450 V, 30 mm, 1.35 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Snap-in, B43504 Series, 100 F, 20%, 450 V, 30 mm, 1.35 ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-B43504C5107M000 495-6258-ND B43504C5107M000 63W3635
Product Name 100uF 450V 1.35 Ohm Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Electrolytic Capacitor, Snap-In, B43504 Series, 100 F, 20%, 450 V, 30 Mm, 1.35 Ohm Rohs Compliant Epcos
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 450 volts 450 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Capacitor - 60-0402N390J500NT - ERSAELECTRONICS PTE. LTD.
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101422U040AK2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4200 microF
View Details
3 suppliers