EPCOS AG 150uF 400V 0.58 Ohm Capacitor B43504B9157M000

Description
Cap Aluminum Lytic 150uF 400V 20% (30 X 25mm) Snap-In 10mm 0.58 Ohm 0.82A 3000h 105°C Medical Bulk Product overview: B43504B9157M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150uF, 400V, 0.58 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150uF, 400V, 0.58 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43504B9157M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 150uF 400V 20% (30 X 25mm) Snap-In 10mm 0.58 Ohm 0.82A 3000h 105°C Medical Bulk Product overview: B43504B9157M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150uF, 400V, 0.58 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150uF, 400V, 0.58 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43504B9157M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
150uF 400V 0.58 Ohm Capacitor
58-B43504B9157M000
150uF 400V 0.58 Ohm Capacitor 58-B43504B9157M000
Cap Aluminum Lytic 150uF 400V 20% (30 X 25mm) Snap-In 10mm 0.58 Ohm 0.82A 3000h 105°C Medical Bulk Product overview: B43504B9157M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150uF, 400V, 0.58 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150uF, 400V, 0.58 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43504B9157M000 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 150uF 400V 20% (30 X 25mm) Snap-In 10mm 0.58 Ohm 0.82A 3000h 105°C Medical Bulk Product overview: B43504B9157M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150uF, 400V, 0.58 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150uF, 400V, 0.58 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43504B9157M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 495-6322-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-6322-ND
Aluminum Electrolytic Capacitors 495-6322-ND
150µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 580mOhm @ 100Hz 3000 Hrs @ 105°C

150µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 580mOhm @ 100Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43504B9157M000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B43504B9157M000
Capacitors - Aluminum Electrolytic Capacitors B43504B9157M000
CAP ALUM 150UF 20% 400V SNAP

CAP ALUM 150UF 20% 400V SNAP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 58-B43504B9157M000 495-6322-ND B43504B9157M000
Product Name 150uF 400V 0.58 Ohm Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-0603F0500561JCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C711U075AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers