68µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.29Ohm @ 100Hz 3000 Hrs @ 105°C
Cap Aluminum Lytic 68uF 400V 20% (22 X 25mm) Snap-In 10mm 1.29 Ohm 0.47A 3000h 105°C Medical Bulk Product overview: B43504A9686M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68uF, 400V, 1.29 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68uF, 400V, 1.29 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43504A9686M000 can be used for catalog matching and distributor lookup.
CAPACITOR, ALUMINUM ELECTROLYTIC, 68UF 400V, 20%, B43504 SERIES, LIFETIME @ TEMPERATURE: 3000 HRS @ 105°C, 2-PIN SNAP-IN, 22MM X 25MM, ROHS COMPLIANT . FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 68UF 20% 400V SNAP
CAP, 68µF, 400V, ALU ELEC, SNAP-IN; Capacitance:68µF; Voltage Rating:400V; Product Range:B43504 Series; Lifetime @ Temperature:3000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Radwell International | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 495-4258-ND | 58-B43504A9686M000 | 108795816 | B43504A9686M000 | 22AC8020 |
| Product Name | Aluminum Electrolytic Capacitors | 68uF 400V 1.29 Ohm Capacitor | Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Cap, 68Μf, 400V, Alu Elec, Snap-In; Capacitance Epcos |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Quick Connect, Snap-In |
| Applications | General Purpose | General Purpose; General Purpose | |||
| Features | Polarized | Polarized | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |