EPCOS AG 330UF 400V Capacitor B43504A9337M000

Description
CAP ALUM 330UF 20% 400V SNAP Product overview: B43504A9337M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330UF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43504A9337M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM 330UF 20% 400V SNAP Product overview: B43504A9337M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330UF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43504A9337M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
330UF 400V Capacitor
58-B43504A9337M000
330UF 400V Capacitor 58-B43504A9337M000
CAP ALUM 330UF 20% 400V SNAP Product overview: B43504A9337M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330UF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43504A9337M000 can be used for catalog matching and distributor lookup.

CAP ALUM 330UF 20% 400V SNAP Product overview: B43504A9337M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330UF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43504A9337M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 495-6251-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-6251-ND
Aluminum Electrolytic Capacitors 495-6251-ND
330µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 270mOhm @ 100Hz 3000 Hrs @ 105°C

330µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 270mOhm @ 100Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43504A9337M000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
B43504A9337M000
Capacitors - Aluminum Electrolytic Capacitors B43504A9337M000
CAP ALUM 330UF 20% 400V SNAP

CAP ALUM 330UF 20% 400V SNAP

Supplier's Site
Electrolytic Capacitor, Snap-In, B43504 Series, 330 F, 20%, 400 V, 30 Mm, 0.27 Ohm Rohs Compliant Epcos - 25M8181 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Snap-In, B43504 Series, 330 F, 20%, 400 V, 30 Mm, 0.27 Ohm Rohs Compliant Epcos
25M8181
Electrolytic Capacitor, Snap-In, B43504 Series, 330 F, 20%, 400 V, 30 Mm, 0.27 Ohm Rohs Compliant Epcos 25M8181
Electrolytic Capacitor, Snap-in, B43504 Series, 330 F, 20%, 400 V, 30 mm, 0.27 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Snap-in, B43504 Series, 330 F, 20%, 400 V, 30 mm, 0.27 ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-B43504A9337M000 495-6251-ND B43504A9337M000 25M8181
Product Name 330UF 400V Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Electrolytic Capacitor, Snap-In, B43504 Series, 330 F, 20%, 400 V, 30 Mm, 0.27 Ohm Rohs Compliant Epcos
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701199 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Ceramic Capacitors - 1608-1293-6-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details