EPCOS AG Aluminum Electrolytic Capacitors B43504A9227M000

Description
220µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 400mOhm @ 100Hz 3000 Hrs @ 105°C
Request a Quote Datasheet
Description
220µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 400mOhm @ 100Hz 3000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 495-6327-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-6327-ND
Aluminum Electrolytic Capacitors 495-6327-ND
220µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 400mOhm @ 100Hz 3000 Hrs @ 105°C

220µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 400mOhm @ 100Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
220uF 400V 0.4 Ohm Capacitor
58-B43504A9227M000
220uF 400V 0.4 Ohm Capacitor 58-B43504A9227M000
Cap Aluminum Lytic 220uF 400V 20% (25 X 45mm) Snap-In 10mm 0.4 Ohm 1.12A 3000h 105°C Medical Bulk Product overview: B43504A9227M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 400V, 0.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 400V, 0.4 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43504A9227M000 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 220uF 400V 20% (25 X 45mm) Snap-In 10mm 0.4 Ohm 1.12A 3000h 105°C Medical Bulk Product overview: B43504A9227M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 400V, 0.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 400V, 0.4 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43504A9227M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43504A9227M000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B43504A9227M000
Capacitors - Aluminum Electrolytic Capacitors B43504A9227M000
CAP ALUM 220UF 20% 400V SNAP

CAP ALUM 220UF 20% 400V SNAP

Supplier's Site
Electrolytic Capacitor, Snap-In, B43504 Series, 220 F, 20%, 400 V, 25 Mm, 0.4 Ohm Rohs Compliant Epcos - 63W3633 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Snap-In, B43504 Series, 220 F, 20%, 400 V, 25 Mm, 0.4 Ohm Rohs Compliant Epcos
63W3633
Electrolytic Capacitor, Snap-In, B43504 Series, 220 F, 20%, 400 V, 25 Mm, 0.4 Ohm Rohs Compliant Epcos 63W3633
Electrolytic Capacitor, Snap-in, B43504 Series, 220 F, 20%, 400 V, 25 mm, 0.4 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Snap-in, B43504 Series, 220 F, 20%, 400 V, 25 mm, 0.4 ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 495-6327-ND 58-B43504A9227M000 B43504A9227M000 63W3633
Product Name Aluminum Electrolytic Capacitors 220uF 400V 0.4 Ohm Capacitor Capacitors - Aluminum Electrolytic Capacitors Electrolytic Capacitor, Snap-In, B43504 Series, 220 F, 20%, 400 V, 25 Mm, 0.4 Ohm Rohs Compliant Epcos
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 338-101821T075AA1B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Aluminium Capacitors - 1701284 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details