EPCOS AG 68uF 450V 1.99 Ohm Capacitor B43504A5686M000

Description
Cap Aluminum Lytic 68uF 450V 20% (22 X 30mm) Snap-In 10mm 1.99 Ohm 0.5A 3000h 105°C Medical Bulk Product overview: B43504A5686M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68uF, 450V, 1.99 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68uF, 450V, 1.99 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43504A5686M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 68uF 450V 20% (22 X 30mm) Snap-In 10mm 1.99 Ohm 0.5A 3000h 105°C Medical Bulk Product overview: B43504A5686M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68uF, 450V, 1.99 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68uF, 450V, 1.99 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43504A5686M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
68uF 450V 1.99 Ohm Capacitor
58-B43504A5686M000
68uF 450V 1.99 Ohm Capacitor 58-B43504A5686M000
Cap Aluminum Lytic 68uF 450V 20% (22 X 30mm) Snap-In 10mm 1.99 Ohm 0.5A 3000h 105°C Medical Bulk Product overview: B43504A5686M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68uF, 450V, 1.99 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68uF, 450V, 1.99 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43504A5686M000 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 68uF 450V 20% (22 X 30mm) Snap-In 10mm 1.99 Ohm 0.5A 3000h 105°C Medical Bulk Product overview: B43504A5686M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68uF, 450V, 1.99 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68uF, 450V, 1.99 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43504A5686M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 495-6249-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-6249-ND
Aluminum Electrolytic Capacitors 495-6249-ND
68µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.99Ohm @ 100Hz 3000 Hrs @ 105°C

68µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.99Ohm @ 100Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Cap, 68Uf, 450V, Alu Elec, Snap-In Rohs Compliant Epcos - 64AH2697 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68Uf, 450V, Alu Elec, Snap-In Rohs Compliant Epcos
64AH2697
Cap, 68Uf, 450V, Alu Elec, Snap-In Rohs Compliant Epcos 64AH2697
CAP, 68UF, 450V, ALU ELEC, SNAP-IN ROHS COMPLIANT: YES

CAP, 68UF, 450V, ALU ELEC, SNAP-IN ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43504A5686M000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B43504A5686M000
Capacitors - Aluminum Electrolytic Capacitors B43504A5686M000
CAP ALUM 68UF 20% 450V SNAP

CAP ALUM 68UF 20% 450V SNAP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-B43504A5686M000 495-6249-ND 64AH2697 B43504A5686M000
Product Name 68uF 450V 1.99 Ohm Capacitor Aluminum Electrolytic Capacitors Cap, 68Uf, 450V, Alu Elec, Snap-In Rohs Compliant Epcos Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 450 volts 450 volts
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050523000221FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details