EPCOS AG Aluminum Electrolytic Capacitors B43501E0227M002

Description
220µF 420V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 600mOhm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet
Description
220µF 420V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 600mOhm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - B43501E0227M002-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
B43501E0227M002-ND
Aluminum Electrolytic Capacitors B43501E0227M002-ND
220µF 420V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 600mOhm @ 100Hz 10000 Hrs @ 85°C

220µF 420V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 600mOhm @ 100Hz 10000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43501E0227M002 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
B43501E0227M002
Capacitors - Aluminum Electrolytic Capacitors B43501E0227M002
CAP ALUM 220UF 20% 420V SNAP

CAP ALUM 220UF 20% 420V SNAP

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number B43501E0227M002-ND B43501E0227M002
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C343U020BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details