EPCOS AG 470uF 250V 0.21 Ohm Capacitor B43501C2477M000

Description
Cap Aluminum Lytic 470uF 250V 20% (25 X 35mm) Snap-In 10mm 0.21 Ohm 1.96A 10000h 85°C Medical Bulk Product overview: B43501C2477M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 250V, 0.21 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 250V, 0.21 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43501C2477M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 470uF 250V 20% (25 X 35mm) Snap-In 10mm 0.21 Ohm 1.96A 10000h 85°C Medical Bulk Product overview: B43501C2477M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 250V, 0.21 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 250V, 0.21 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43501C2477M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
470uF 250V 0.21 Ohm Capacitor
58-B43501C2477M000
470uF 250V 0.21 Ohm Capacitor 58-B43501C2477M000
Cap Aluminum Lytic 470uF 250V 20% (25 X 35mm) Snap-In 10mm 0.21 Ohm 1.96A 10000h 85°C Medical Bulk Product overview: B43501C2477M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 250V, 0.21 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 250V, 0.21 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43501C2477M000 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 470uF 250V 20% (25 X 35mm) Snap-In 10mm 0.21 Ohm 1.96A 10000h 85°C Medical Bulk Product overview: B43501C2477M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 250V, 0.21 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 250V, 0.21 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43501C2477M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 495-75220-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-75220-ND
Aluminum Electrolytic Capacitors 495-75220-ND
470µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 210mOhm @ 100Hz 10000 Hrs @ 85°C

470µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 210mOhm @ 100Hz 10000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43501C2477M000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
B43501C2477M000
Capacitors - Aluminum Electrolytic Capacitors B43501C2477M000
CAP ALUM 470UF 20% 250V SNAP

CAP ALUM 470UF 20% 250V SNAP

Supplier's Site
Electrolytic Capacitor, Long Life, B43501 Series, 470 F, 20%, 250 V, 25 Mm, 0.21 Ohm Rohs Compliant Epcos - 63W3630 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Long Life, B43501 Series, 470 F, 20%, 250 V, 25 Mm, 0.21 Ohm Rohs Compliant Epcos
63W3630
Electrolytic Capacitor, Long Life, B43501 Series, 470 F, 20%, 250 V, 25 Mm, 0.21 Ohm Rohs Compliant Epcos 63W3630
Electrolytic Capacitor, Long Life, B43501 Series, 470 F, 20%, 250 V, 25 mm, 0.21 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Long Life, B43501 Series, 470 F, 20%, 250 V, 25 mm, 0.21 ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-B43501C2477M000 495-75220-ND B43501C2477M000 63W3630
Product Name 470uF 250V 0.21 Ohm Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Electrolytic Capacitor, Long Life, B43501 Series, 470 F, 20%, 250 V, 25 Mm, 0.21 Ohm Rohs Compliant Epcos
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C294U016CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details