EPCOS AG 150UF 500V Capacitor B43501A6157M000

Description
CAP ALUM 150UF 20% 500V SNAP Product overview: B43501A6157M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150UF, 500V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43501A6157M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM 150UF 20% 500V SNAP Product overview: B43501A6157M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150UF, 500V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43501A6157M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
150UF 500V Capacitor
58-B43501A6157M000
150UF 500V Capacitor 58-B43501A6157M000
CAP ALUM 150UF 20% 500V SNAP Product overview: B43501A6157M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150UF, 500V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43501A6157M000 can be used for catalog matching and distributor lookup.

CAP ALUM 150UF 20% 500V SNAP Product overview: B43501A6157M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150UF, 500V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43501A6157M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43501A6157M000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
B43501A6157M000
Capacitors - Aluminum Electrolytic Capacitors B43501A6157M000
CAP ALUM 150UF 20% 500V SNAP

CAP ALUM 150UF 20% 500V SNAP

Supplier's Site
Electrolytic Capacitor, Long Life, B43501 Series, 150 F, 20%, 500 V, 30 Mm, 0.88 Ohm Rohs Compliant Epcos - 18T7261 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Long Life, B43501 Series, 150 F, 20%, 500 V, 30 Mm, 0.88 Ohm Rohs Compliant Epcos
18T7261
Electrolytic Capacitor, Long Life, B43501 Series, 150 F, 20%, 500 V, 30 Mm, 0.88 Ohm Rohs Compliant Epcos 18T7261
Electrolytic Capacitor, Long Life, B43501 Series, 150 F, 20%, 500 V, 30 mm, 0.88 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Long Life, B43501 Series, 150 F, 20%, 500 V, 30 mm, 0.88 ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 58-B43501A6157M000 B43501A6157M000 18T7261
Product Name 150UF 500V Capacitor Capacitors - Aluminum Electrolytic Capacitors Electrolytic Capacitor, Long Life, B43501 Series, 150 F, 20%, 500 V, 30 Mm, 0.88 Ohm Rohs Compliant Epcos
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101222U100AD2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2200 microF
View Details
3 suppliers
Aluminium Capacitors - 1711158 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
View Details