EPCOS AG Aluminum Electrolytic Capacitors B43501A5227M

Description
220µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 610mOhm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet
Description
220µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 610mOhm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 495-4244-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-4244-ND
Aluminum Electrolytic Capacitors 495-4244-ND
220µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 610mOhm @ 100Hz 10000 Hrs @ 85°C

220µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 610mOhm @ 100Hz 10000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43501A5227M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B43501A5227M
Capacitors - Aluminum Electrolytic Capacitors B43501A5227M
CAP ALUM 220UF 20% 450V SNAP

CAP ALUM 220UF 20% 450V SNAP

Supplier's Site
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Snap In
B43501A5227M
Aluminum Electrolytic Capacitors - Snap In B43501A5227M
Aluminum Electrolytic Capacitors - Snap In 450VDC 220uF 20% STD 6.3mm Term

Aluminum Electrolytic Capacitors - Snap In 450VDC 220uF 20% STD 6.3mm Term

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors
Product Number 495-4244-ND B43501A5227M B43501A5227M
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - Snap In
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1248-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers