EPCOS AG Aluminum Electrolytic Capacitors B43464A5108M000

Description
1000µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 110mOhm @ 100Hz 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
1000µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 110mOhm @ 100Hz 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 495-77157-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-77157-ND
Aluminum Electrolytic Capacitors 495-77157-ND
1000µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 110mOhm @ 100Hz 2000 Hrs @ 85°C

1000µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 110mOhm @ 100Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Cap, 1000Uf, 450V, Alu Elec, Screw Rohs Compliant Epcos - 76AH9165 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Uf, 450V, Alu Elec, Screw Rohs Compliant Epcos
76AH9165
Cap, 1000Uf, 450V, Alu Elec, Screw Rohs Compliant Epcos 76AH9165
CAP, 1000UF, 450V, ALU ELEC, SCREW ROHS COMPLIANT: YES

CAP, 1000UF, 450V, ALU ELEC, SCREW ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 495-77157-ND 76AH9165
Product Name Aluminum Electrolytic Capacitors Cap, 1000Uf, 450V, Alu Elec, Screw Rohs Compliant Epcos
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 338-101222T250DC1B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Aluminium Capacitors - 1701289 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0101P80DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers