EPCOS AG 6800uF 450V 0.017 Ohm Capacitor B43456A5688M000

Description
Cap Aluminum Lytic 6800uF 450V 20% (91 X 144.5mm) Clamp Mount Screw 0.017 Ohm 20A 12000h 85°C Bulk Product overview: B43456A5688M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800uF, 450V, 0.017 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800uF, 450V, 0.017 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43456A5688M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 6800uF 450V 20% (91 X 144.5mm) Clamp Mount Screw 0.017 Ohm 20A 12000h 85°C Bulk Product overview: B43456A5688M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800uF, 450V, 0.017 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800uF, 450V, 0.017 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43456A5688M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6800uF 450V 0.017 Ohm Capacitor
58-B43456A5688M000
6800uF 450V 0.017 Ohm Capacitor 58-B43456A5688M000
Cap Aluminum Lytic 6800uF 450V 20% (91 X 144.5mm) Clamp Mount Screw 0.017 Ohm 20A 12000h 85°C Bulk Product overview: B43456A5688M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800uF, 450V, 0.017 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800uF, 450V, 0.017 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43456A5688M000 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 6800uF 450V 20% (91 X 144.5mm) Clamp Mount Screw 0.017 Ohm 20A 12000h 85°C Bulk Product overview: B43456A5688M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800uF, 450V, 0.017 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800uF, 450V, 0.017 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43456A5688M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 495-6402-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-6402-ND
Aluminum Electrolytic Capacitors 495-6402-ND
6800µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 17mOhm @ 100Hz 12000 Hrs @ 85°C

6800µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 17mOhm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43456A5688M000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B43456A5688M000
Capacitors - Aluminum Electrolytic Capacitors B43456A5688M000
CAP ALUM 6800UF 20% 450V SCREW

CAP ALUM 6800UF 20% 450V SCREW

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 58-B43456A5688M000 495-6402-ND B43456A5688M000
Product Name 6800uF 450V 0.017 Ohm Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 450 volts 450 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C304U7R5BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701220 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100331KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details