EPCOS AG Aluminum Electrolytic Capacitors B43455A4108M000

Description
1000µF 350V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 129mOhm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet
Description
1000µF 350V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 129mOhm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 495-6396-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-6396-ND
Aluminum Electrolytic Capacitors 495-6396-ND
1000µF 350V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 129mOhm @ 100Hz 10000 Hrs @ 85°C

1000µF 350V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 129mOhm @ 100Hz 10000 Hrs @ 85°C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 495-6396-ND
Product Name Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C323U050CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 0603J0100220JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701022 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details