Aluminum Electrolytic Capacitors - Pulse Applications
2100µF 400V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 100000 Hrs @ 60°C
Cap Aluminum Lytic 2100uF 400V -10% to 20% (40 X 80mm) Solder Lug 100000h 60°C Bulk Product overview: B43415D9218A000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2100uF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2100uF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43415D9218A000 can be used for catalog matching and distributor lookup.
CAP ALUM 2100UF 400V SOLDER LUG
| TDK Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B43415D9218A000 | B43415D9218A000-ND | 58-B43415D9218A000 | B43415D9218A000 |
| Product Name | Aluminum Electrolytic Capacitors - Pulse Applications | Aluminum Electrolytic Capacitors | 2100uF 400V Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 2100 microF | 2100 microF | 2100 microF | |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized |