EPCOS AG 2200UF 400V Capacitor B43310A9228M000

Description
CAP ALUM 2200UF 20% 400V SCREW Product overview: B43310A9228M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200UF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200UF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43310A9228M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM 2200UF 20% 400V SCREW Product overview: B43310A9228M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200UF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200UF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43310A9228M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2200UF 400V Capacitor
58-B43310A9228M000
2200UF 400V Capacitor 58-B43310A9228M000
CAP ALUM 2200UF 20% 400V SCREW Product overview: B43310A9228M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200UF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200UF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43310A9228M000 can be used for catalog matching and distributor lookup.

CAP ALUM 2200UF 20% 400V SCREW Product overview: B43310A9228M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200UF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200UF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43310A9228M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 495-3653-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-3653-ND
Aluminum Electrolytic Capacitors 495-3653-ND
2200µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 87mOhm @ 120Hz 2000 Hrs @ 85°C

2200µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 87mOhm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43310A9228M000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B43310A9228M000
Capacitors - Aluminum Electrolytic Capacitors B43310A9228M000
CAP ALUM 2200UF 20% 400V SCREW

CAP ALUM 2200UF 20% 400V SCREW

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 58-B43310A9228M000 495-3653-ND B43310A9228M000
Product Name 2200UF 400V Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 2200 microF 2200 microF 2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C353U075CC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 0603J0100820KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details