EPCOS AG Aluminum Electrolytic Capacitors B43310A5478M000

Description
4700µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 41mOhm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
4700µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 41mOhm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 495-3670-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-3670-ND
Aluminum Electrolytic Capacitors 495-3670-ND
4700µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 41mOhm @ 120Hz 2000 Hrs @ 85°C

4700µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 41mOhm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Singapore, Singapore
4700UF 450V Capacitor
58-B43310A5478M000
4700UF 450V Capacitor 58-B43310A5478M000
CAP ALUM 4700UF 20% 450V SCREW Product overview: B43310A5478M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700UF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700UF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43310A5478M000 can be used for catalog matching and distributor lookup.

CAP ALUM 4700UF 20% 450V SCREW Product overview: B43310A5478M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700UF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700UF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43310A5478M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - B43310A5478M000 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
B43310A5478M000
Aluminum Electrolytic Capacitors B43310A5478M000
CAP ALUM 4700UF 20% 450V SCREW

CAP ALUM 4700UF 20% 450V SCREW

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43310A5478M000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B43310A5478M000
Capacitors - Aluminum Electrolytic Capacitors B43310A5478M000
CAP ALUM 4700UF 20% 450V SCREW

CAP ALUM 4700UF 20% 450V SCREW

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 495-3670-ND 58-B43310A5478M000 B43310A5478M000 B43310A5478M000
Product Name Aluminum Electrolytic Capacitors 4700UF 450V Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Chassis Mount Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0101P80BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers