EPCOS AG Aluminum Electrolytic Capacitors B43310A5278M000

Description
2700µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 68mOhm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
2700µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 68mOhm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 495-3667-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-3667-ND
Aluminum Electrolytic Capacitors 495-3667-ND
2700µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 68mOhm @ 120Hz 2000 Hrs @ 85°C

2700µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 68mOhm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43310A5278M000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
B43310A5278M000
Capacitors - Aluminum Electrolytic Capacitors B43310A5278M000
CAP ALUM 2700UF 20% 450V SCREW

CAP ALUM 2700UF 20% 450V SCREW

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 495-3667-ND B43310A5278M000
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701030 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-1244-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details