EPCOS AG Aluminum Electrolytic Capacitors B43310A5188M000

Description
1800µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 102mOhm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
1800µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 102mOhm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 495-3665-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-3665-ND
Aluminum Electrolytic Capacitors 495-3665-ND
1800µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 102mOhm @ 120Hz 2000 Hrs @ 85°C

1800µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 102mOhm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43310A5188M000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B43310A5188M000
Capacitors - Aluminum Electrolytic Capacitors B43310A5188M000
CAP ALUM 1800UF 20% 450V SCREW

CAP ALUM 1800UF 20% 450V SCREW

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 495-3665-ND B43310A5188M000
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101822T050AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1701318 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details