EPCOS AG 10000UF 450V Capacitor B43310A5109M000

Description
CAP ALUM 10000UF 20% 450V SCREW Product overview: B43310A5109M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000UF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000UF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43310A5109M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM 10000UF 20% 450V SCREW Product overview: B43310A5109M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000UF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000UF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43310A5109M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10000UF 450V Capacitor
58-B43310A5109M000
10000UF 450V Capacitor 58-B43310A5109M000
CAP ALUM 10000UF 20% 450V SCREW Product overview: B43310A5109M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000UF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000UF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43310A5109M000 can be used for catalog matching and distributor lookup.

CAP ALUM 10000UF 20% 450V SCREW Product overview: B43310A5109M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000UF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000UF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43310A5109M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 495-3674-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-3674-ND
Aluminum Electrolytic Capacitors 495-3674-ND
10000µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 19mOhm @ 120Hz 2000 Hrs @ 85°C

10000µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 19mOhm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Capacitors - B43310A5109M000 - 763888-B43310A5109M000 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - B43310A5109M000
763888-B43310A5109M000
Aluminum Capacitors - B43310A5109M000 763888-B43310A5109M000
Manufacturer: EPCOS (TDK) Win Source Part Number: 763888-B43310A5109M0 00 Series: B43310 Packaging: Bulk Operating Temperature Range: -25°C ~ 85°C Package: Radial, Can - Screw Terminals Voltage Rating: 450V Applications: General Mounting: Chassis Mount Capacitance: 10000μF Tolerance: ±20% Lead Spacing: 1.248" (31.70mm) ESR (Equivalent Series Resistance): 19 mOhm @ 120Hz Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar Categories: Capacitors Dimension: 3.583" Dia (91.00mm) Ripple Current - Low Frequency: 20.4A @ 120Hz Height - Seated (Maximum): 7.717" (196.00mm) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited

Manufacturer: EPCOS (TDK)
Win Source Part Number: 763888-B43310A5109M000
Series: B43310
Packaging: Bulk
Operating Temperature Range: -25°C ~ 85°C
Package: Radial, Can - Screw Terminals
Voltage Rating: 450V
Applications: General
Mounting: Chassis Mount
Capacitance: 10000μF
Tolerance: ±20%
Lead Spacing: 1.248" (31.70mm)
ESR (Equivalent Series Resistance): 19 mOhm @ 120Hz
Lifetime @ Temp.: 2000 Hrs @ 85°C
Polarization: Polar
Categories: Capacitors
Dimension: 3.583" Dia (91.00mm)
Ripple Current - Low Frequency: 20.4A @ 120Hz
Height - Seated (Maximum): 7.717" (196.00mm)
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43310A5109M000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B43310A5109M000
Capacitors - Aluminum Electrolytic Capacitors B43310A5109M000
CAP ALUM 10000UF 20% 450V SCREW

CAP ALUM 10000UF 20% 450V SCREW

Supplier's Site
CAP ALUM 10000UF 20% 450V SCREW - 3410-B43310A5109M000 - Utmel Electronic Limited
Hong Kong, China
CAP ALUM 10000UF 20% 450V SCREW
3410-B43310A5109M000
CAP ALUM 10000UF 20% 450V SCREW 3410-B43310A5109M000
CAP ALUM 10000UF 20% 450V SCREW

CAP ALUM 10000UF 20% 450V SCREW

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-B43310A5109M000 495-3674-ND 763888-B43310A5109M000 B43310A5109M000 3410-B43310A5109M000
Product Name 10000UF 450V Capacitor Aluminum Electrolytic Capacitors Aluminum Capacitors - B43310A5109M000 Capacitors - Aluminum Electrolytic Capacitors CAP ALUM 10000UF 20% 450V SCREW
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 10000 microF 10000 microF 10000 microF 10000 microF 10000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525002P40HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic - 101C184U010CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details