EPCOS AG Aluminum Capacitors - B43254C2108M B43254C2108M

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 769506-B43254C2108M Series: B43254 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 105°C Package: Radial, Can - Snap-In Voltage Rating: 200V Applications: General Capacitance: 1000μF Tolerance: ±20% Lead Spacing: 0.394" (10.00mm) Lifetime @ Temp.: 3000 Hrs @ 105°C Polarization: Polar Categories: Capacitors Dimension: 1.378" Dia (35.00mm) Ripple Current - Low Frequency: 2.41A @ 120Hz Ripple Current - High Frequency: 3.736A @ 20kHz Height - Seated (Maximum): 1.260" (32.00mm) Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 769506-B43254C2108M Series: B43254 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 105°C Package: Radial, Can - Snap-In Voltage Rating: 200V Applications: General Capacitance: 1000μF Tolerance: ±20% Lead Spacing: 0.394" (10.00mm) Lifetime @ Temp.: 3000 Hrs @ 105°C Polarization: Polar Categories: Capacitors Dimension: 1.378" Dia (35.00mm) Ripple Current - Low Frequency: 2.41A @ 120Hz Ripple Current - High Frequency: 3.736A @ 20kHz Height - Seated (Maximum): 1.260" (32.00mm) Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - B43254C2108M - 769506-B43254C2108M - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - B43254C2108M
769506-B43254C2108M
Aluminum Capacitors - B43254C2108M 769506-B43254C2108M
Manufacturer: EPCOS (TDK) Win Source Part Number: 769506-B43254C2108M Series: B43254 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 105°C Package: Radial, Can - Snap-In Voltage Rating: 200V Applications: General Capacitance: 1000μF Tolerance: ±20% Lead Spacing: 0.394" (10.00mm) Lifetime @ Temp.: 3000 Hrs @ 105°C Polarization: Polar Categories: Capacitors Dimension: 1.378" Dia (35.00mm) Ripple Current - Low Frequency: 2.41A @ 120Hz Ripple Current - High Frequency: 3.736A @ 20kHz Height - Seated (Maximum): 1.260" (32.00mm) Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited

Manufacturer: EPCOS (TDK)
Win Source Part Number: 769506-B43254C2108M
Series: B43254
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 105°C
Package: Radial, Can - Snap-In
Voltage Rating: 200V
Applications: General
Capacitance: 1000μF
Tolerance: ±20%
Lead Spacing: 0.394" (10.00mm)
Lifetime @ Temp.: 3000 Hrs @ 105°C
Polarization: Polar
Categories: Capacitors
Dimension: 1.378" Dia (35.00mm)
Ripple Current - Low Frequency: 2.41A @ 120Hz
Ripple Current - High Frequency: 3.736A @ 20kHz
Height - Seated (Maximum): 1.260" (32.00mm)
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
1000UF 200V Capacitor
58-B43254C2108M
1000UF 200V Capacitor 58-B43254C2108M
CAP ALUM 1000UF 20% 200V SNAP Product overview: B43254C2108M from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000UF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000UF, 200V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43254C2108M can be used for catalog matching and distributor lookup.

CAP ALUM 1000UF 20% 200V SNAP Product overview: B43254C2108M from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000UF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000UF, 200V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43254C2108M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43254C2108M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
B43254C2108M
Capacitors - Aluminum Electrolytic Capacitors B43254C2108M
CAP ALUM 1000UF 20% 200V SNAP

CAP ALUM 1000UF 20% 200V SNAP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 769506-B43254C2108M 58-B43254C2108M B43254C2108M
Product Name Aluminum Capacitors - B43254C2108M 1000UF 200V Capacitor Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Capacitance Range 1000 microF 1000 microF 1000 microF
Capacitance Tolerance 20 (+/- %)
WVDC 200 volts 200 volts 200 volts
WVAC 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101C153U100DC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
Aluminium Capacitors - 1701240 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details