EPCOS AG 68UF 350V Capacitor B43254B4686M

Description
CAP ALUM 68UF 20% 350V SNAP Product overview: B43254B4686M from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68UF, 350V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68UF, 350V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43254B4686M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM 68UF 20% 350V SNAP Product overview: B43254B4686M from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68UF, 350V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68UF, 350V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43254B4686M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
68UF 350V Capacitor
58-B43254B4686M
68UF 350V Capacitor 58-B43254B4686M
CAP ALUM 68UF 20% 350V SNAP Product overview: B43254B4686M from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68UF, 350V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68UF, 350V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43254B4686M can be used for catalog matching and distributor lookup.

CAP ALUM 68UF 20% 350V SNAP Product overview: B43254B4686M from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68UF, 350V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68UF, 350V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43254B4686M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Capacitors - B43254B4686M - 769518-B43254B4686M - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - B43254B4686M
769518-B43254B4686M
Aluminum Capacitors - B43254B4686M 769518-B43254B4686M
Manufacturer: EPCOS (TDK) Win Source Part Number: 769518-B43254B4686M Series: B43254 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 105°C Package: Radial, Can - Snap-In Voltage Rating: 350V Applications: General Capacitance: 68μF Tolerance: ±20% Lead Spacing: 0.394" (10.00mm) Lifetime @ Temp.: 3000 Hrs @ 105°C Polarization: Polar Categories: Capacitors Dimension: 1.000" Dia (25.40mm) Ripple Current - Low Frequency: 450mA @ 120Hz Height - Seated (Maximum): 0.866" (22.00mm) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited

Manufacturer: EPCOS (TDK)
Win Source Part Number: 769518-B43254B4686M
Series: B43254
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 105°C
Package: Radial, Can - Snap-In
Voltage Rating: 350V
Applications: General
Capacitance: 68μF
Tolerance: ±20%
Lead Spacing: 0.394" (10.00mm)
Lifetime @ Temp.: 3000 Hrs @ 105°C
Polarization: Polar
Categories: Capacitors
Dimension: 1.000" Dia (25.40mm)
Ripple Current - Low Frequency: 450mA @ 120Hz
Height - Seated (Maximum): 0.866" (22.00mm)
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43254B4686M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
B43254B4686M
Capacitors - Aluminum Electrolytic Capacitors B43254B4686M
CAP ALUM 68UF 20% 350V SNAP

CAP ALUM 68UF 20% 350V SNAP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 58-B43254B4686M 769518-B43254B4686M B43254B4686M
Product Name 68UF 350V Capacitor Aluminum Capacitors - B43254B4686M Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C204U7R5EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100151JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details