EPCOS AG 82UF 400V Capacitor B43252B9826M

Description
CAP ALUM 82UF 20% 400V SNAP Product overview: B43252B9826M from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82UF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 82UF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43252B9826M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM 82UF 20% 400V SNAP Product overview: B43252B9826M from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82UF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 82UF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43252B9826M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
82UF 400V Capacitor
58-B43252B9826M
82UF 400V Capacitor 58-B43252B9826M
CAP ALUM 82UF 20% 400V SNAP Product overview: B43252B9826M from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82UF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 82UF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43252B9826M can be used for catalog matching and distributor lookup.

CAP ALUM 82UF 20% 400V SNAP Product overview: B43252B9826M from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82UF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 82UF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43252B9826M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 959116-B43252B9826M - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
959116-B43252B9826M
Capacitors - Aluminum Electrolytic Capacitors 959116-B43252B9826M
Win Source Part Number: 959116-B43252B9826M Category: Capacitors>Aluminum Electrolytic Capacitors Series: B43252 Package: Bulk Applications: General Purpose Height - Seated (Max): 1.063" (27.00mm) Standard Package: 260 Capacitance: 82 µF Tolerance: ±20% Voltage - Rated: 400 V Lead Spacing: 0.394" (10.00mm) Lifetime @ Temp.: 2000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In Temperature Range - Operating: -25°C ~ 105°C Dimension: 1.000" Dia (25.40mm) Alternative Parts (Cross-Reference): LAQ2G820MELA25; LKX2G820MESZ25; EKMH401VNN820MQ25T; EPAG201ELL820MJ30S; 450KXW82MEFC18X30; UPZ2D820MPD; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Mfr: EPCOS - TDK Electronics Other Names: B43252B9826M000 Ripple Current @ Low Frequency: 530 mA @ 120 Hz Ripple Current @ High Frequency: 821.5 mA @ 20 kHz

Win Source Part Number: 959116-B43252B9826M
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: B43252
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.063" (27.00mm)
Standard Package: 260
Capacitance: 82 µF
Tolerance: ±20%
Voltage - Rated: 400 V
Lead Spacing: 0.394" (10.00mm)
Lifetime @ Temp.: 2000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -25°C ~ 105°C
Dimension: 1.000" Dia (25.40mm)
Alternative Parts (Cross-Reference): LAQ2G820MELA25; LKX2G820MESZ25; EKMH401VNN820MQ25T; EPAG201ELL820MJ30S; 450KXW82MEFC18X30; UPZ2D820MPD;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: EPCOS - TDK Electronics
Other Names: B43252B9826M000
Ripple Current @ Low Frequency: 530 mA @ 120 Hz
Ripple Current @ High Frequency: 821.5 mA @ 20 kHz

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43252B9826M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
B43252B9826M
Capacitors - Aluminum Electrolytic Capacitors B43252B9826M
CAP ALUM 82UF 20% 400V SNAP

CAP ALUM 82UF 20% 400V SNAP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 58-B43252B9826M 959116-B43252B9826M B43252B9826M
Product Name 82UF 400V Capacitor Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 82 microF 82 microF 82 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C194U030CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 0603J0100270GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers