EPCOS AG 82UF 400V Capacitor B43231B9826M

Description
CAP ALUM 82UF 20% 400V SNAP Product overview: B43231B9826M from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82UF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 82UF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43231B9826M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM 82UF 20% 400V SNAP Product overview: B43231B9826M from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82UF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 82UF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43231B9826M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
82UF 400V Capacitor
58-B43231B9826M
82UF 400V Capacitor 58-B43231B9826M
CAP ALUM 82UF 20% 400V SNAP Product overview: B43231B9826M from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82UF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 82UF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43231B9826M can be used for catalog matching and distributor lookup.

CAP ALUM 82UF 20% 400V SNAP Product overview: B43231B9826M from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82UF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 82UF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43231B9826M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Capacitors - B43231B9826M - 1021918-B43231B9826M - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - B43231B9826M
1021918-B43231B9826M
Aluminum Capacitors - B43231B9826M 1021918-B43231B9826M
Manufacturer: EPCOS (TDK) Win Source Part Number: 1021918-B43231B9826M Packaging: Bulk Voltage Rating: 400V Applications: General Purpose Height - Seated (Max): 0.866" (22.00mm) Mounting: Through Hole Capacitance: 82μF Tolerance: ±20% Lead Spacing: 0.394" (10.00mm) Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar Categories: Capacitors Status: Active Temperature Range - Operating: -25°C to 85°C Dimension: Radial, Can - Snap-In Ripple Current - Low Frequency: 680mA @ 120Hz Ripple Current - High Frequency: 1.054A @ 20kHz Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance

Manufacturer: EPCOS (TDK)
Win Source Part Number: 1021918-B43231B9826M
Packaging: Bulk
Voltage Rating: 400V
Applications: General Purpose
Height - Seated (Max): 0.866" (22.00mm)
Mounting: Through Hole
Capacitance: 82μF
Tolerance: ±20%
Lead Spacing: 0.394" (10.00mm)
Lifetime @ Temp.: 2000 Hrs @ 85°C
Polarization: Polar
Categories: Capacitors
Status: Active
Temperature Range - Operating: -25°C to 85°C
Dimension: Radial, Can - Snap-In
Ripple Current - Low Frequency: 680mA @ 120Hz
Ripple Current - High Frequency: 1.054A @ 20kHz
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43231B9826M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
B43231B9826M
Capacitors - Aluminum Electrolytic Capacitors B43231B9826M
CAP ALUM 82UF 20% 400V SNAP

CAP ALUM 82UF 20% 400V SNAP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 58-B43231B9826M 1021918-B43231B9826M B43231B9826M
Product Name 82UF 400V Capacitor Aluminum Capacitors - B43231B9826M Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 82 microF 82 microF 82 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701247 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Ceramic Capacitors - 1608-050525000100GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details