EPCOS AG Aluminum Capacitors - B43086A2106M B43086A2106M

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 763089-B43086A2106M Series: B43086 Packaging: Bulk Mounting Style: Through Hole Package: Radial, Can Voltage Rating: 200V Applications: General Capacitance: 10μF Tolerance: ±20% Lead Spacing: 0.197" (5.00mm) Lifetime @ Temp.: 10000 Hrs @ 105°C Polarization: Polar Part Status: Obsolete(EOL) Categories: Capacitors Dimension: 0.394" Dia (10.00mm) Ripple Current - High Frequency: 200mA @ 100kHz Height - Seated (Maximum): 0.669" (17.00mm) Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 763089-B43086A2106M Series: B43086 Packaging: Bulk Mounting Style: Through Hole Package: Radial, Can Voltage Rating: 200V Applications: General Capacitance: 10μF Tolerance: ±20% Lead Spacing: 0.197" (5.00mm) Lifetime @ Temp.: 10000 Hrs @ 105°C Polarization: Polar Part Status: Obsolete(EOL) Categories: Capacitors Dimension: 0.394" Dia (10.00mm) Ripple Current - High Frequency: 200mA @ 100kHz Height - Seated (Maximum): 0.669" (17.00mm) Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - B43086A2106M - 763089-B43086A2106M - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - B43086A2106M
763089-B43086A2106M
Aluminum Capacitors - B43086A2106M 763089-B43086A2106M
Manufacturer: EPCOS (TDK) Win Source Part Number: 763089-B43086A2106M Series: B43086 Packaging: Bulk Mounting Style: Through Hole Package: Radial, Can Voltage Rating: 200V Applications: General Capacitance: 10μF Tolerance: ±20% Lead Spacing: 0.197" (5.00mm) Lifetime @ Temp.: 10000 Hrs @ 105°C Polarization: Polar Part Status: Obsolete(EOL) Categories: Capacitors Dimension: 0.394" Dia (10.00mm) Ripple Current - High Frequency: 200mA @ 100kHz Height - Seated (Maximum): 0.669" (17.00mm) Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited

Manufacturer: EPCOS (TDK)
Win Source Part Number: 763089-B43086A2106M
Series: B43086
Packaging: Bulk
Mounting Style: Through Hole
Package: Radial, Can
Voltage Rating: 200V
Applications: General
Capacitance: 10μF
Tolerance: ±20%
Lead Spacing: 0.197" (5.00mm)
Lifetime @ Temp.: 10000 Hrs @ 105°C
Polarization: Polar
Part Status: Obsolete(EOL)
Categories: Capacitors
Dimension: 0.394" Dia (10.00mm)
Ripple Current - High Frequency: 200mA @ 100kHz
Height - Seated (Maximum): 0.669" (17.00mm)
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
10UF 200V Capacitor
58-B43086A2106M
10UF 200V Capacitor 58-B43086A2106M
CAP ALUM 10UF 20% 200V RADIAL Product overview: B43086A2106M from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 200V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43086A2106M can be used for catalog matching and distributor lookup.

CAP ALUM 10UF 20% 200V RADIAL Product overview: B43086A2106M from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 200V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43086A2106M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 763089-B43086A2106M 58-B43086A2106M
Product Name Aluminum Capacitors - B43086A2106M 10UF 200V Capacitor
Capacitance Range 10 microF 10 microF
Capacitance Tolerance 20 (+/- %)
WVDC 200 volts 200 volts
WVAC 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C364U010DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1713267 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details