EPCOS AG 15UF 160V Capacitor B43041A1156M

Description
CAP ALUM 15UF 20% 160V RADIAL Product overview: B43041A1156M from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15UF, 160V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15UF, 160V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43041A1156M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM 15UF 20% 160V RADIAL Product overview: B43041A1156M from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15UF, 160V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15UF, 160V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43041A1156M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15UF 160V Capacitor - 58-B43041A1156M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15UF 160V Capacitor
58-B43041A1156M
15UF 160V Capacitor 58-B43041A1156M
CAP ALUM 15UF 20% 160V RADIAL Product overview: B43041A1156M from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15UF, 160V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15UF, 160V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43041A1156M can be used for catalog matching and distributor lookup.

CAP ALUM 15UF 20% 160V RADIAL Product overview: B43041A1156M from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15UF, 160V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15UF, 160V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43041A1156M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Capacitors - B43041A1156M - 766614-B43041A1156M - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - B43041A1156M
766614-B43041A1156M
Aluminum Capacitors - B43041A1156M 766614-B43041A1156M
Manufacturer: EPCOS (TDK) Win Source Part Number: 766614-B43041A1156M Series: B43041 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 105°C Package: Radial, Can Voltage Rating: 160V Applications: General Capacitance: 15μF Tolerance: ±20% Lead Spacing: 0.197" (5.00mm) Lifetime @ Temp.: 2000 Hrs @ 105°C Polarization: Polar Part Status: Obsolete(EOL) Categories: Capacitors Dimension: 0.394" Dia (10.00mm) Ripple Current - Low Frequency: 40mA @ 120Hz Height - Seated (Maximum): 0.532" (13.50mm) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance

Manufacturer: EPCOS (TDK)
Win Source Part Number: 766614-B43041A1156M
Series: B43041
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 105°C
Package: Radial, Can
Voltage Rating: 160V
Applications: General
Capacitance: 15μF
Tolerance: ±20%
Lead Spacing: 0.197" (5.00mm)
Lifetime @ Temp.: 2000 Hrs @ 105°C
Polarization: Polar
Part Status: Obsolete(EOL)
Categories: Capacitors
Dimension: 0.394" Dia (10.00mm)
Ripple Current - Low Frequency: 40mA @ 120Hz
Height - Seated (Maximum): 0.532" (13.50mm)
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 58-B43041A1156M 766614-B43041A1156M
Product Name 15UF 160V Capacitor Aluminum Capacitors - B43041A1156M
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C213U063EJ1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050520500821GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details