Aluminum Electrolytic Capacitors: Single-ended
CAP ALUM 1800UF 20% 25V RADIAL Product overview: B41896D5188M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1800UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1800UF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41896D5188M000 can be used for catalog matching and distributor lookup.
1800µF 25V Aluminum Electrolytic Capacitors Radial, Can 119mOhm @ 120Hz 7000 Hrs @ 125°C
CAP, 1800µF, 25V, 20% ROHS COMPLIANT: YES
Aluminum Electrolytic Capacitors - Radial Leaded 25VDC 1800uF 20% STD Leads
CAP ALUM 1800UF 20% 25V RADIAL
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B41896D5188M000 | 58-B41896D5188M000 | 495-B41896D5188M000-ND | 16AC3076 | B41896D5188M000 | B41896D5188M000 |
| Product Name | Aluminum Electrolytic Capacitors: Single-ended | 1800UF 25V Capacitor | Aluminum Electrolytic Capacitors | Cap, 1800Μf, 25V, 20% Rohs Compliant Epcos | Aluminum Electrolytic Capacitors - Radial Leaded | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 1800 microF | 1800 microF | 1800 microF | 1800 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | ||||
| RoHS Compliant | Yes | Yes |