EPCOS AG Aluminum Electrolytic Capacitors: Single-ended B41896D5108M000

Description
Aluminum Electrolytic Capacitors: Single-ended
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitors: Single-ended
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Single-ended - B41896D5108M000 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Single-ended
B41896D5108M000
Aluminum Electrolytic Capacitors: Single-ended B41896D5108M000
Aluminum Electrolytic Capacitors: Single-ended

Aluminum Electrolytic Capacitors: Single-ended

Supplier's Site
Aluminum Electrolytic Capacitors - 495-6063-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-6063-ND
Aluminum Electrolytic Capacitors 495-6063-ND
1000µF 25V Aluminum Electrolytic Capacitors Radial, Can 215mOhm @ 120Hz 7000 Hrs @ 125°C

1000µF 25V Aluminum Electrolytic Capacitors Radial, Can 215mOhm @ 120Hz 7000 Hrs @ 125°C

Buy Now Datasheet
Singapore, Singapore
Automotive 1000uF 25V 0.037 Ohm Capacitor
58-B41896D5108M000
Automotive 1000uF 25V 0.037 Ohm Capacitor 58-B41896D5108M000
Cap Aluminum Lytic 1000uF 25V 20% (16 X 20mm) Radial 7.5mm 0.037 Ohm 2.28A 7000h 125°C Bulk Automotive AEC-Q200 Product overview: B41896D5108M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1000uF, 25V, 0.037 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1000uF, 25V, 0.037 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41896D5108M000 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 1000uF 25V 20% (16 X 20mm) Radial 7.5mm 0.037 Ohm 2.28A 7000h 125°C Bulk Automotive AEC-Q200 Product overview: B41896D5108M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1000uF, 25V, 0.037 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1000uF, 25V, 0.037 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41896D5108M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Radial Leaded
B41896D5108M000
Aluminum Electrolytic Capacitors - Radial Leaded B41896D5108M000
Aluminum Electrolytic Capacitors - Radial Leaded 25VDC 1000uF 20% STD Leads

Aluminum Electrolytic Capacitors - Radial Leaded 25VDC 1000uF 20% STD Leads

Buy Now Datasheet
Cap, 1000Μf, 25V, 20%; Capacitance Epcos - 16AC3075 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Μf, 25V, 20%; Capacitance Epcos
16AC3075
Cap, 1000Μf, 25V, 20%; Capacitance Epcos 16AC3075
CAP, 1000µF, 25V, 20%; Capacitance:1000µF; Voltage Rating:25V; Product Range:B41896 Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:16mm; Lead Spacing:7.5mm; Height:20mm; Operating Temperature RoHS Compliant: Yes

CAP, 1000µF, 25V, 20%; Capacitance:1000µF; Voltage Rating:25V; Product Range:B41896 Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:16mm; Lead Spacing:7.5mm; Height:20mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B41896D5108M000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B41896D5108M000
Capacitors - Aluminum Electrolytic Capacitors B41896D5108M000
CAP ALUM 1000UF 20% 25V RADIAL

CAP ALUM 1000UF 20% 25V RADIAL

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B41896D5108M000 495-6063-ND 58-B41896D5108M000 B41896D5108M000 16AC3075 B41896D5108M000
Product Name Aluminum Electrolytic Capacitors: Single-ended Aluminum Electrolytic Capacitors Automotive 1000uF 25V 0.037 Ohm Capacitor Aluminum Electrolytic Capacitors - Radial Leaded Cap, 1000Μf, 25V, 20%; Capacitance Epcos Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF 1000 microF 1000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Applications Automotive Automotive; Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U7R5AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050523000181FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details