Aluminum Electrolytic Capacitors: Single-ended
680µF 35V Aluminum Electrolytic Capacitors Radial, Can 223mOhm @ 120Hz 7000 Hrs @ 125°C
Cap Aluminum Lytic 680uF 35V 20% (12.5 X 25mm) Radial 5mm 0.223 Ohm 2.28A 7000h 125°C Bulk Automotive AEC-Q200 Product overview: B41896C7687M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 680uF, 35V, 0.223 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 680uF, 35V, 0.223 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41896C7687M000 can be used for catalog matching and distributor lookup.
CAP, 680µF, 35V, 20%; Capacitance:680µF; Voltage Rating:35V; Product Range:B41896 Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:12.5mm; Lead Spacing:5mm; Height:25mm; Operating Temperature RoHS Compliant: Yes
Aluminum Electrolytic Capacitors - Radial Leaded 35VDC 680uF 20% STD Leads
CAP ALUM 680UF 20% 35V RADIAL
| TDK Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B41896C7687M000 | 495-6062-ND | 58-B41896C7687M000 | 16AC3074 | B41896C7687M000 | B41896C7687M000 |
| Product Name | Aluminum Electrolytic Capacitors: Single-ended | Aluminum Electrolytic Capacitors | Automotive 680uF 35V 0.223 Ohm Capacitor | Cap, 680Μf, 35V, 20%; Capacitance Epcos | Aluminum Electrolytic Capacitors - Radial Leaded | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 680 microF | 680 microF | 680 microF | 680 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| Applications | Automotive | Automotive; Automotive |