EPCOS AG Aluminum Electrolytic Capacitors: Single-ended B41896C7477M000

Description
Aluminum Electrolytic Capacitors: Single-ended
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitors: Single-ended
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Single-ended - B41896C7477M000 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Single-ended
B41896C7477M000
Aluminum Electrolytic Capacitors: Single-ended B41896C7477M000
Aluminum Electrolytic Capacitors: Single-ended

Aluminum Electrolytic Capacitors: Single-ended

Supplier's Site
Aluminum Electrolytic Capacitors - B41896C7477M000-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
B41896C7477M000-ND
Aluminum Electrolytic Capacitors B41896C7477M000-ND
470µF 35V Aluminum Electrolytic Capacitors Radial, Can 323mOhm @ 120Hz 7000 Hrs @ 125°C

470µF 35V Aluminum Electrolytic Capacitors Radial, Can 323mOhm @ 120Hz 7000 Hrs @ 125°C

Buy Now Datasheet
Singapore, Singapore
Automotive 470uF 35V 0.323 Ohm Capacitor
58-B41896C7477M000
Automotive 470uF 35V 0.323 Ohm Capacitor 58-B41896C7477M000
Cap Aluminum Lytic 470uF 35V 20% (12.5 X 20mm) Radial 5mm 0.323 Ohm 1.82A 7000h 125°C Bulk Automotive AEC-Q200 Product overview: B41896C7477M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 470uF, 35V, 0.323 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 470uF, 35V, 0.323 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41896C7477M000 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 470uF 35V 20% (12.5 X 20mm) Radial 5mm 0.323 Ohm 1.82A 7000h 125°C Bulk Automotive AEC-Q200 Product overview: B41896C7477M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 470uF, 35V, 0.323 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 470uF, 35V, 0.323 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41896C7477M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 470Μf, 35V, 20%; Capacitance Epcos - 16AC3073 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Μf, 35V, 20%; Capacitance Epcos
16AC3073
Cap, 470Μf, 35V, 20%; Capacitance Epcos 16AC3073
CAP, 470µF, 35V, 20%; Capacitance:470µF; Voltage Rating:35V; Product Range:B41896 Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:12.5mm; Lead Spacing:5mm; Height:20mm; Operating Temperature RoHS Compliant: Yes

CAP, 470µF, 35V, 20%; Capacitance:470µF; Voltage Rating:35V; Product Range:B41896 Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:12.5mm; Lead Spacing:5mm; Height:20mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B41896C7477M000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B41896C7477M000
Capacitors - Aluminum Electrolytic Capacitors B41896C7477M000
CAP ALUM 470UF 20% 35V RADIAL

CAP ALUM 470UF 20% 35V RADIAL

Supplier's Site
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Radial Leaded
B41896C7477M000
Aluminum Electrolytic Capacitors - Radial Leaded B41896C7477M000
Aluminum Electrolytic Capacitors - Radial Leaded 35VDC 470uF 20% STD Leads

Aluminum Electrolytic Capacitors - Radial Leaded 35VDC 470uF 20% STD Leads

Buy Now Datasheet

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B41896C7477M000 B41896C7477M000-ND 58-B41896C7477M000 16AC3073 B41896C7477M000 B41896C7477M000
Product Name Aluminum Electrolytic Capacitors: Single-ended Aluminum Electrolytic Capacitors Automotive 470uF 35V 0.323 Ohm Capacitor Cap, 470Μf, 35V, 20%; Capacitance Epcos Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - Radial Leaded
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 470 microF 470 microF 470 microF 470 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Applications Automotive Automotive; Automotive
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Aluminium Capacitors - 1713192 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Aluminum Electrolytic Capacitors - 2002-101292U050AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers