EPCOS AG Aluminum Electrolytic Capacitors: Single-ended B41896C7228M000

Description
Aluminum Electrolytic Capacitors: Single-ended
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitors: Single-ended
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Single-ended - B41896C7228M000 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Single-ended
B41896C7228M000
Aluminum Electrolytic Capacitors: Single-ended B41896C7228M000
Aluminum Electrolytic Capacitors: Single-ended

Aluminum Electrolytic Capacitors: Single-ended

Supplier's Site
Singapore, Singapore
2200UF 35V Capacitor
58-B41896C7228M000
2200UF 35V Capacitor 58-B41896C7228M000
CAP ALUM 2200UF 20% 35V RADIAL Product overview: B41896C7228M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200UF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41896C7228M000 can be used for catalog matching and distributor lookup.

CAP ALUM 2200UF 20% 35V RADIAL Product overview: B41896C7228M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200UF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41896C7228M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 495-B41896C7228M000-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-B41896C7228M000-ND
Aluminum Electrolytic Capacitors 495-B41896C7228M000-ND
2200µF 35V Aluminum Electrolytic Capacitors Radial, Can 80mOhm @ 120Hz 7000 Hrs @ 125°C

2200µF 35V Aluminum Electrolytic Capacitors Radial, Can 80mOhm @ 120Hz 7000 Hrs @ 125°C

Buy Now Datasheet
Cap, 2200Μf, 35V, 20%; Capacitance Epcos - 16AC3070 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Μf, 35V, 20%; Capacitance Epcos
16AC3070
Cap, 2200Μf, 35V, 20%; Capacitance Epcos 16AC3070
CAP, 2200µF, 35V, 20%; Capacitance:2200µF; Voltage Rating:35V; Product Range:B41896 Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:18mm; Lead Spacing:7.5mm; Height:35mm; Operating Temperature RoHS Compliant: Yes

CAP, 2200µF, 35V, 20%; Capacitance:2200µF; Voltage Rating:35V; Product Range:B41896 Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:18mm; Lead Spacing:7.5mm; Height:35mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B41896C7228M000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B41896C7228M000
Capacitors - Aluminum Electrolytic Capacitors B41896C7228M000
CAP ALUM 2200UF 20% 35V RADIAL

CAP ALUM 2200UF 20% 35V RADIAL

Supplier's Site
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Radial Leaded
B41896C7228M000
Aluminum Electrolytic Capacitors - Radial Leaded B41896C7228M000
Aluminum Electrolytic Capacitors - Radial Leaded 35VDC 2200uF 20% STD Leads

Aluminum Electrolytic Capacitors - Radial Leaded 35VDC 2200uF 20% STD Leads

Buy Now Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B41896C7228M000 58-B41896C7228M000 495-B41896C7228M000-ND 16AC3070 B41896C7228M000 B41896C7228M000
Product Name Aluminum Electrolytic Capacitors: Single-ended 2200UF 35V Capacitor Aluminum Electrolytic Capacitors Cap, 2200Μf, 35V, 20%; Capacitance Epcos Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - Radial Leaded
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 2200 microF 2200 microF 2200 microF 2200 microF 2200 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
RoHS Compliant Yes Yes
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitor - 60-0603B103K500NT - ERSAELECTRONICS PTE. LTD.
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminum Electrolytic Capacitor - 101C153U100DC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
Aluminium Capacitors - 1713241 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details