EPCOS AG Aluminum Electrolytic Capacitors: Single-ended B41896C5398M000

Description
Aluminum Electrolytic Capacitors: Single-ended
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitors: Single-ended
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Single-ended - B41896C5398M000 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Single-ended
B41896C5398M000
Aluminum Electrolytic Capacitors: Single-ended B41896C5398M000
Aluminum Electrolytic Capacitors: Single-ended

Aluminum Electrolytic Capacitors: Single-ended

Supplier's Site
Aluminum Electrolytic Capacitors - B41896C5398M000-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
B41896C5398M000-ND
Aluminum Electrolytic Capacitors B41896C5398M000-ND
3900µF 25V Aluminum Electrolytic Capacitors Radial, Can 68mOhm @ 120Hz 7000 Hrs @ 125°C

3900µF 25V Aluminum Electrolytic Capacitors Radial, Can 68mOhm @ 120Hz 7000 Hrs @ 125°C

Buy Now Datasheet
Singapore, Singapore
3900UF 25V Capacitor
58-B41896C5398M000
3900UF 25V Capacitor 58-B41896C5398M000
CAP ALUM 3900UF 20% 25V RADIAL Product overview: B41896C5398M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3900UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3900UF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41896C5398M000 can be used for catalog matching and distributor lookup.

CAP ALUM 3900UF 20% 25V RADIAL Product overview: B41896C5398M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3900UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3900UF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41896C5398M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 3900Μf, 25V, 20%; Capacitance Epcos - 16AC3063 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3900Μf, 25V, 20%; Capacitance Epcos
16AC3063
Cap, 3900Μf, 25V, 20%; Capacitance Epcos 16AC3063
CAP, 3900µF, 25V, 20%; Capacitance:3900µF; Voltage Rating:25V; Product Range:B41896 Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:18mm; Lead Spacing:7.5mm; Height:35mm; Operating Temperature RoHS Compliant: Yes

CAP, 3900µF, 25V, 20%; Capacitance:3900µF; Voltage Rating:25V; Product Range:B41896 Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:18mm; Lead Spacing:7.5mm; Height:35mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - B41896C5398M000 - Lingto Electronic Limited
Shenzhen, China
Aluminum Electrolytic Capacitors
B41896C5398M000
Aluminum Electrolytic Capacitors B41896C5398M000
CAP ALUM 3900UF 20% 25V RADIAL

CAP ALUM 3900UF 20% 25V RADIAL

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B41896C5398M000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B41896C5398M000
Capacitors - Aluminum Electrolytic Capacitors B41896C5398M000
CAP ALUM 3900UF 20% 25V RADIAL

CAP ALUM 3900UF 20% 25V RADIAL

Supplier's Site
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Radial Leaded
B41896C5398M000
Aluminum Electrolytic Capacitors - Radial Leaded B41896C5398M000
Aluminum Electrolytic Capacitors - Radial Leaded 25VDC 3900uF 20% STD Leads

Aluminum Electrolytic Capacitors - Radial Leaded 25VDC 3900uF 20% STD Leads

Buy Now Datasheet

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B41896C5398M000 B41896C5398M000-ND 58-B41896C5398M000 16AC3063 B41896C5398M000 B41896C5398M000 B41896C5398M000
Product Name Aluminum Electrolytic Capacitors: Single-ended Aluminum Electrolytic Capacitors 3900UF 25V Capacitor Cap, 3900Μf, 25V, 20%; Capacitance Epcos Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - Radial Leaded
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 3900 microF 3900 microF 3900 microF 3900 microF 3900 microF 3900 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Applications Automotive Automotive; Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Aluminium Capacitors - 1701171 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C382U050AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers