EPCOS AG Aluminum Electrolytic Capacitors: Single-ended B41896C5338M000

Description
Aluminum Electrolytic Capacitors: Single-ended
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitors: Single-ended
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Single-ended - B41896C5338M000 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Single-ended
B41896C5338M000
Aluminum Electrolytic Capacitors: Single-ended B41896C5338M000
Aluminum Electrolytic Capacitors: Single-ended

Aluminum Electrolytic Capacitors: Single-ended

Supplier's Site
Singapore, Singapore
3300UF 25V Capacitor
58-B41896C5338M000
3300UF 25V Capacitor 58-B41896C5338M000
CAP ALUM 3300UF 20% 25V RADIAL Product overview: B41896C5338M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300UF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41896C5338M000 can be used for catalog matching and distributor lookup.

CAP ALUM 3300UF 20% 25V RADIAL Product overview: B41896C5338M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300UF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41896C5338M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - B41896C5338M000-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
B41896C5338M000-ND
Aluminum Electrolytic Capacitors B41896C5338M000-ND
3300µF 25V Aluminum Electrolytic Capacitors Radial, Can 80mOhm @ 120Hz 7000 Hrs @ 125°C

3300µF 25V Aluminum Electrolytic Capacitors Radial, Can 80mOhm @ 120Hz 7000 Hrs @ 125°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - B41896C5338M000 - Lingto Electronic Limited
Shenzhen, China
Aluminum Electrolytic Capacitors
B41896C5338M000
Aluminum Electrolytic Capacitors B41896C5338M000
CAP ALUM 3300UF 20% 25V RADIAL

CAP ALUM 3300UF 20% 25V RADIAL

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B41896C5338M000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B41896C5338M000
Capacitors - Aluminum Electrolytic Capacitors B41896C5338M000
CAP ALUM 3300UF 20% 25V RADIAL

CAP ALUM 3300UF 20% 25V RADIAL

Supplier's Site
Cap, 3300Μf, 25V, 20%; Capacitance Epcos - 16AC3062 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3300Μf, 25V, 20%; Capacitance Epcos
16AC3062
Cap, 3300Μf, 25V, 20%; Capacitance Epcos 16AC3062
CAP, 3300µF, 25V, 20%; Capacitance:3300µF; Voltage Rating:25V; Product Range:B41896 Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:18mm; Lead Spacing:7.5mm; Height:31.5mm; Operating Temperature RoHS Compliant: Yes

CAP, 3300µF, 25V, 20%; Capacitance:3300µF; Voltage Rating:25V; Product Range:B41896 Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:18mm; Lead Spacing:7.5mm; Height:31.5mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B41896C5338M000 58-B41896C5338M000 B41896C5338M000-ND B41896C5338M000 B41896C5338M000 16AC3062
Product Name Aluminum Electrolytic Capacitors: Single-ended 3300UF 25V Capacitor Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, 3300Μf, 25V, 20%; Capacitance Epcos
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 3300 microF 3300 microF 3300 microF 3300 microF 3300 microF 3300 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
RoHS Compliant Yes Yes
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1240-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C392T250BE1AS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3900 microF
View Details
3 suppliers