EPCOS AG Aluminum Electrolytic Capacitors: Single-ended B41896C5278M000

Description
Aluminum Electrolytic Capacitors: Single-ended
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitors: Single-ended
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Single-ended - B41896C5278M000 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Single-ended
B41896C5278M000
Aluminum Electrolytic Capacitors: Single-ended B41896C5278M000
Aluminum Electrolytic Capacitors: Single-ended

Aluminum Electrolytic Capacitors: Single-ended

Supplier's Site
Singapore, Singapore
Automotive 2700uF 25V 0.089 Ohm Capacitor
58-B41896C5278M000
Automotive 2700uF 25V 0.089 Ohm Capacitor 58-B41896C5278M000
Cap Aluminum Lytic 2700uF 25V 20% (16 X 31.5mm) Radial 7.5mm 0.089 Ohm 3.16A 7000h 125°C Bulk Automotive AEC-Q200 Product overview: B41896C5278M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2700uF, 25V, 0.089 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 2700uF, 25V, 0.089 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41896C5278M000 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 2700uF 25V 20% (16 X 31.5mm) Radial 7.5mm 0.089 Ohm 3.16A 7000h 125°C Bulk Automotive AEC-Q200 Product overview: B41896C5278M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2700uF, 25V, 0.089 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 2700uF, 25V, 0.089 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41896C5278M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 495-B41896C5278M000CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-B41896C5278M000CT-ND
Aluminum Electrolytic Capacitors 495-B41896C5278M000CT-ND
Aluminum Electrolytic Capacitors

Aluminum Electrolytic Capacitors

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 495-B41896C5278M000TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-B41896C5278M000TR-ND
Aluminum Electrolytic Capacitors 495-B41896C5278M000TR-ND
Aluminum Electrolytic Capacitors

Aluminum Electrolytic Capacitors

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B41896C5278M000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
B41896C5278M000
Capacitors - Aluminum Electrolytic Capacitors B41896C5278M000
CAP ALUM 2700UF 20% 25V RAD TH

CAP ALUM 2700UF 20% 25V RAD TH

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number B41896C5278M000 58-B41896C5278M000 495-B41896C5278M000CT-ND B41896C5278M000
Product Name Aluminum Electrolytic Capacitors: Single-ended Automotive 2700uF 25V 0.089 Ohm Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 2700 microF 2700 microF 2700 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0105P60CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C242T200BB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details