EPCOS AG 2200UF 10V Capacitor B41896C3228M000

Description
CAP ALUM 2200UF 20% 10V RADIAL Product overview: B41896C3228M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200UF, 10V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41896C3228M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM 2200UF 20% 10V RADIAL Product overview: B41896C3228M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200UF, 10V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41896C3228M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2200UF 10V Capacitor
58-B41896C3228M000
2200UF 10V Capacitor 58-B41896C3228M000
CAP ALUM 2200UF 20% 10V RADIAL Product overview: B41896C3228M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200UF, 10V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41896C3228M000 can be used for catalog matching and distributor lookup.

CAP ALUM 2200UF 20% 10V RADIAL Product overview: B41896C3228M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200UF, 10V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41896C3228M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Capacitors - B41896C3228M000 - 1027220-B41896C3228M000 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - B41896C3228M000
1027220-B41896C3228M000
Aluminum Capacitors - B41896C3228M000 1027220-B41896C3228M000
Manufacturer: EPCOS (TDK) Win Source Part Number: 1027220-B41896C3228M 000 Packaging: Bulk Voltage Rating: 10V Applications: Automotive Height - Seated (Max): 1.063" (27.00mm) Mounting: Through Hole Capacitance: 2200μF Tolerance: ±20% Lead Spacing: 0.197" (5.00mm) Impedance: 38 mOhm Lifetime @ Temp.: 7000 Hrs @ 105°C Polarization: Polar ESR: 126 mOhm @ 120Hz Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: Radial, Can Ripple Current - High Frequency: 2.28A @ 100kHz Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient

Manufacturer: EPCOS (TDK)
Win Source Part Number: 1027220-B41896C3228M000
Packaging: Bulk
Voltage Rating: 10V
Applications: Automotive
Height - Seated (Max): 1.063" (27.00mm)
Mounting: Through Hole
Capacitance: 2200μF
Tolerance: ±20%
Lead Spacing: 0.197" (5.00mm)
Impedance: 38 mOhm
Lifetime @ Temp.: 7000 Hrs @ 105°C
Polarization: Polar
ESR: 126 mOhm @ 120Hz
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: Radial, Can
Ripple Current - High Frequency: 2.28A @ 100kHz
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B41896C3228M000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B41896C3228M000
Capacitors - Aluminum Electrolytic Capacitors B41896C3228M000
CAP ALUM 2200UF 20% 10V RADIAL

CAP ALUM 2200UF 20% 10V RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 58-B41896C3228M000 1027220-B41896C3228M000 B41896C3228M000
Product Name 2200UF 10V Capacitor Aluminum Capacitors - B41896C3228M000 Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2200 microF 2200 microF 2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Aluminium Capacitors - 1701055 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101172U100AJ2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers