EPCOS AG Aluminum Electrolytic Capacitors: Single-ended B41888C5478M000

Description
Aluminum Electrolytic Capacitors: Single-ended
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitors: Single-ended
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Single-ended - B41888C5478M000 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Single-ended
B41888C5478M000
Aluminum Electrolytic Capacitors: Single-ended B41888C5478M000
Aluminum Electrolytic Capacitors: Single-ended

Aluminum Electrolytic Capacitors: Single-ended

Supplier's Site
Singapore, Singapore
4700UF 25V Capacitor
58-B41888C5478M000
4700UF 25V Capacitor 58-B41888C5478M000
CAP ALUM 4700UF 20% 25V RADIAL Product overview: B41888C5478M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700UF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41888C5478M000 can be used for catalog matching and distributor lookup.

CAP ALUM 4700UF 20% 25V RADIAL Product overview: B41888C5478M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700UF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41888C5478M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - B41888C5478M000-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
B41888C5478M000-ND
Aluminum Electrolytic Capacitors B41888C5478M000-ND
4700µF 25V Aluminum Electrolytic Capacitors Radial, Can 15mOhm @ 10kHz 10000 Hrs @ 105°C

4700µF 25V Aluminum Electrolytic Capacitors Radial, Can 15mOhm @ 10kHz 10000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Capacitors - B41888C5478M000 - 771056-B41888C5478M000 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - B41888C5478M000
771056-B41888C5478M000
Aluminum Capacitors - B41888C5478M000 771056-B41888C5478M000
Manufacturer: EPCOS (TDK) Win Source Part Number: 771056-B41888C5478M0 00 Series: B41888 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 105°C Package: Radial, Can Voltage Rating: 25V Applications: Automotive Capacitance: 4700μF Tolerance: ±20% Lead Spacing: 0.295" (7.50mm) Impedance: 14 mOhm ESR (Equivalent Series Resistance): 15 mOhm @ 10kHz Lifetime @ Temp.: 10000 Hrs @ 105°C Polarization: Polar Family Name: B41888 Categories: Capacitors Dimension: 0.709" Dia (18.00mm) Ripple Current - High Frequency: 4.3A @ 100kHz Height - Seated (Maximum): 1.457" (37.00mm) Alternative Parts (Cross-Reference): RGA472M1EBKF1825B; UHE1E472MHT; RZW472M1EBK-1640T; RZW472M1EBKF1640T; Introduction Date: November 25, 2002 ECCN: EAR99 Country of Origin: Brazil Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited

Manufacturer: EPCOS (TDK)
Win Source Part Number: 771056-B41888C5478M000
Series: B41888
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 105°C
Package: Radial, Can
Voltage Rating: 25V
Applications: Automotive
Capacitance: 4700μF
Tolerance: ±20%
Lead Spacing: 0.295" (7.50mm)
Impedance: 14 mOhm
ESR (Equivalent Series Resistance): 15 mOhm @ 10kHz
Lifetime @ Temp.: 10000 Hrs @ 105°C
Polarization: Polar
Family Name: B41888
Categories: Capacitors
Dimension: 0.709" Dia (18.00mm)
Ripple Current - High Frequency: 4.3A @ 100kHz
Height - Seated (Maximum): 1.457" (37.00mm)
Alternative Parts (Cross-Reference): RGA472M1EBKF1825B; UHE1E472MHT; RZW472M1EBK-1640T; RZW472M1EBKF1640T;
Introduction Date: November 25, 2002
ECCN: EAR99
Country of Origin: Brazil
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Aluminum Electrolytic Capacitors - B41888C5478M000 - Lingto Electronic Limited
Shenzhen, China
Aluminum Electrolytic Capacitors
B41888C5478M000
Aluminum Electrolytic Capacitors B41888C5478M000
CAP ALUM 4700UF 20% 25V RADIAL

CAP ALUM 4700UF 20% 25V RADIAL

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B41888C5478M000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B41888C5478M000
Capacitors - Aluminum Electrolytic Capacitors B41888C5478M000
CAP ALUM 4700UF 20% 25V RADIAL

CAP ALUM 4700UF 20% 25V RADIAL

Supplier's Site
Cap, 4700Μf, 25V, 20%; Capacitance Epcos - 16AC3038 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Μf, 25V, 20%; Capacitance Epcos
16AC3038
Cap, 4700Μf, 25V, 20%; Capacitance Epcos 16AC3038
CAP, 4700µF, 25V, 20%; Capacitance:4700µF; Voltage Rating:25V; Product Range:B41888 Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:18mm; Lead Spacing:7.5mm; Height:35mm; Operating Temperature RoHS Compliant: Yes

CAP, 4700µF, 25V, 20%; Capacitance:4700µF; Voltage Rating:25V; Product Range:B41888 Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:18mm; Lead Spacing:7.5mm; Height:35mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B41888C5478M000 58-B41888C5478M000 B41888C5478M000-ND 771056-B41888C5478M000 B41888C5478M000 B41888C5478M000 16AC3038
Product Name Aluminum Electrolytic Capacitors: Single-ended 4700UF 25V Capacitor Aluminum Electrolytic Capacitors Aluminum Capacitors - B41888C5478M000 Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, 4700Μf, 25V, 20%; Capacitance Epcos
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 4700 microF 4700 microF 4700 microF 4700 microF 4700 microF 4700 microF 4700 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
RoHS Compliant Yes Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101742U040AC2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Aluminium Capacitors - 1701173 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details